Capital Lighting, Inc. 1971 Lamps-Table Lamps 311375

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 008322927425 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 008322927425 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1971 Lamps-Table Lamps - 311375 - Capital Lighting, Inc.
Columbus, OH, USA
1971 Lamps-Table Lamps
311375
1971 Lamps-Table Lamps 311375
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 008322927425 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Brass
Product Name: One Light Table Lamp
UPC: 008322927425
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311375
Product Name 1971 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details