Capital Lighting, Inc. 781 Lamps-Table Lamps 311368

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: One Light Table Lamp UPC: 008322781003 Category: Table Lamp Safety Rating: UL/CSA Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: One Light Table Lamp UPC: 008322781003 Category: Table Lamp Safety Rating: UL/CSA Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
781 Lamps-Table Lamps - 311368 - Capital Lighting, Inc.
Columbus, OH, USA
781 Lamps-Table Lamps
311368
781 Lamps-Table Lamps 311368
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: One Light Table Lamp UPC: 008322781003 Category: Table Lamp Safety Rating: UL/CSA Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brass
Product Name: One Light Table Lamp
UPC: 008322781003
Category: Table Lamp
Safety Rating: UL/CSA
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311368
Product Name 781 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details