Capital Lighting, Inc. 4501 Island/Pool Table-4 Light + 311367

Description
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 12 Wattage: 60 Product Name: 12 Light Chandelier UPC: 008322045549 Category: Chandelier Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 12 Wattage: 60 Product Name: 12 Light Chandelier UPC: 008322045549 Category: Chandelier Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
4501 Island/Pool Table-4 Light + - 311367 - Capital Lighting, Inc.
Columbus, OH, USA
4501 Island/Pool Table-4 Light +
311367
4501 Island/Pool Table-4 Light + 311367
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 12 Wattage: 60 Product Name: 12 Light Chandelier UPC: 008322045549 Category: Chandelier Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 5.63
Length 5.63
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Product Name: 12 Light Chandelier
UPC: 008322045549
Category: Chandelier
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311367
Product Name 4501 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details