Capital Lighting, Inc. 560 Exterior -Hanging 311364

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Pendant UPC: 008322814121 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Pendant UPC: 008322814121 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
560 Exterior -Hanging - 311364 - Capital Lighting, Inc.
Columbus, OH, USA
560 Exterior -Hanging
311364
560 Exterior -Hanging 311364
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Pendant UPC: 008322814121 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Pendant
UPC: 008322814121
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311364
Product Name 560 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details