Capital Lighting, Inc. A696 Lamps-Table Lamps 311359

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322437832 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322437832 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A696 Lamps-Table Lamps - 311359 - Capital Lighting, Inc.
Columbus, OH, USA
A696 Lamps-Table Lamps
311359
A696 Lamps-Table Lamps 311359
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322437832 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Baby Blue Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322437832
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311359
Product Name A696 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details