Capital Lighting, Inc. 1973 Sconces-Single Candle 311349

Description
PRODUCT DETAILS / SPECS Height: 11.75 Extension: 8.25 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322038732 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 11.75 Extension: 8.25 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322038732 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1973 Sconces-Single Candle - 311349 - Capital Lighting, Inc.
Columbus, OH, USA
1973 Sconces-Single Candle
311349
1973 Sconces-Single Candle 311349
PRODUCT DETAILS / SPECS Height: 11.75 Extension: 8.25 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 008322038732 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 11.75
Extension: 8.25
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 008322038732
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311349
Product Name 1973 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details