Capital Lighting, Inc. 2421 Lamps-Table Lamps 311344

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 008322242108 Category: Table Lamp Safety Rating: UL/CSA Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 008322242108 Category: Table Lamp Safety Rating: UL/CSA Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2421 Lamps-Table Lamps - 311344 - Capital Lighting, Inc.
Columbus, OH, USA
2421 Lamps-Table Lamps
311344
2421 Lamps-Table Lamps 311344
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 008322242108 Category: Table Lamp Safety Rating: UL/CSA Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 008322242108
Category: Table Lamp
Safety Rating: UL/CSA
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311344
Product Name 2421 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details