Capital Lighting, Inc. 2554B Sconces-Single Candle 311343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce UPC: 008322255412 Category: Wall Sconce Safety Rating: UL/CSA Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce UPC: 008322255412 Category: Wall Sconce Safety Rating: UL/CSA Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2554B Sconces-Single Candle - 311343 - Capital Lighting, Inc.
Columbus, OH, USA
2554B Sconces-Single Candle
311343
2554B Sconces-Single Candle 311343
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce UPC: 008322255412 Category: Wall Sconce Safety Rating: UL/CSA Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.75
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Wall Sconce
UPC: 008322255412
Category: Wall Sconce
Safety Rating: UL/CSA
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311343
Product Name 2554B Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details