Capital Lighting, Inc. 2716 Mid. Chandeliers-Glass Up 311342

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Parkerized Product Name: Six Light Chandelier UPC: 008322702251 Category: Chandelier Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Parkerized Product Name: Six Light Chandelier UPC: 008322702251 Category: Chandelier Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
2716 Mid. Chandeliers-Glass Up - 311342 - Capital Lighting, Inc.
Columbus, OH, USA
2716 Mid. Chandeliers-Glass Up
311342
2716 Mid. Chandeliers-Glass Up 311342
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Parkerized Product Name: Six Light Chandelier UPC: 008322702251 Category: Chandelier Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Parkerized
Product Name: Six Light Chandelier
UPC: 008322702251
Category: Chandelier
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311342
Product Name 2716 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details