Capital Lighting, Inc. 2654 Sconces-Single Candle 311341

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce UPC: 008322265404 Category: Wall Sconce Safety Rating: UL/CSA Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce UPC: 008322265404 Category: Wall Sconce Safety Rating: UL/CSA Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2654 Sconces-Single Candle - 311341 - Capital Lighting, Inc.
Columbus, OH, USA
2654 Sconces-Single Candle
311341
2654 Sconces-Single Candle 311341
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce UPC: 008322265404 Category: Wall Sconce Safety Rating: UL/CSA Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.75
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plate
Product Name: One Light Wall Sconce
UPC: 008322265404
Category: Wall Sconce
Safety Rating: UL/CSA
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311341
Product Name 2654 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details