Capital Lighting, Inc. 2670 Lamps-Table Lamps 311340

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Matte Brass Product Name: One Light Table Lamp UPC: 008322447725 Category: Table Lamp Safety Rating: UL/CSA Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Matte Brass Product Name: One Light Table Lamp UPC: 008322447725 Category: Table Lamp Safety Rating: UL/CSA Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2670 Lamps-Table Lamps - 311340 - Capital Lighting, Inc.
Columbus, OH, USA
2670 Lamps-Table Lamps
311340
2670 Lamps-Table Lamps 311340
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Matte Brass Product Name: One Light Table Lamp UPC: 008322447725 Category: Table Lamp Safety Rating: UL/CSA Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Matte Brass
Product Name: One Light Table Lamp
UPC: 008322447725
Category: Table Lamp
Safety Rating: UL/CSA
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311340
Product Name 2670 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details