Capital Lighting, Inc. 782 Lamps-Floor Lamps 311339

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 59.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: One Light Floor Lamp UPC: 008322782000 Category: Floor Lamp Safety Rating: UL/CSA Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 59.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: One Light Floor Lamp UPC: 008322782000 Category: Floor Lamp Safety Rating: UL/CSA Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
782 Lamps-Floor Lamps - 311339 - Capital Lighting, Inc.
Columbus, OH, USA
782 Lamps-Floor Lamps
311339
782 Lamps-Floor Lamps 311339
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 59.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: One Light Floor Lamp UPC: 008322782000 Category: Floor Lamp Safety Rating: UL/CSA Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 59.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brass
Product Name: One Light Floor Lamp
UPC: 008322782000
Category: Floor Lamp
Safety Rating: UL/CSA
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311339
Product Name 782 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details