Capital Lighting, Inc. 811 Sconces-Single Candle 311337

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 11.75 Extension: 7.38 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Natural Brass Product Name: One Light Wall Sconce UPC: 008322633227 Category: Wall Sconce Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 11.75 Extension: 7.38 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Natural Brass Product Name: One Light Wall Sconce UPC: 008322633227 Category: Wall Sconce Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
811 Sconces-Single Candle - 311337 - Capital Lighting, Inc.
Columbus, OH, USA
811 Sconces-Single Candle
311337
811 Sconces-Single Candle 311337
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 11.75 Extension: 7.38 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Natural Brass Product Name: One Light Wall Sconce UPC: 008322633227 Category: Wall Sconce Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 11.75
Extension: 7.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Natural Brass
Product Name: One Light Wall Sconce
UPC: 008322633227
Category: Wall Sconce
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311337
Product Name 811 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details