Capital Lighting, Inc. 813 Pendants-Other 311336

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Pendant UPC: 008322539734 Category: Pendant Glass: Alabaster Resin Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Pendant UPC: 008322539734 Category: Pendant Glass: Alabaster Resin Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
813 Pendants-Other - 311336 - Capital Lighting, Inc.
Columbus, OH, USA
813 Pendants-Other
311336
813 Pendants-Other 311336
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Pendant UPC: 008322539734 Category: Pendant Glass: Alabaster Resin Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Two Light Pendant
UPC: 008322539734
Category: Pendant
Glass: Alabaster Resin
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311336
Product Name 813 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details