Capital Lighting, Inc. 812 Mini Pendants-Rod 311334

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Pendant UPC: 008322245338 Category: Pendant Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Pendant UPC: 008322245338 Category: Pendant Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
812 Mini Pendants-Rod - 311334 - Capital Lighting, Inc.
Columbus, OH, USA
812 Mini Pendants-Rod
311334
812 Mini Pendants-Rod 311334
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Pendant UPC: 008322245338 Category: Pendant Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Pendant
UPC: 008322245338
Category: Pendant
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311334
Product Name 812 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details