Capital Lighting, Inc. 870C Lamps-Table Lamps 311332

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plaster Wht Product Name: One Light Table Lamp UPC: 008322811618 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plaster Wht Product Name: One Light Table Lamp UPC: 008322811618 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
870C Lamps-Table Lamps - 311332 - Capital Lighting, Inc.
Columbus, OH, USA
870C Lamps-Table Lamps
311332
870C Lamps-Table Lamps 311332
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Plaster Wht Product Name: One Light Table Lamp UPC: 008322811618 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Plaster Wht
Product Name: One Light Table Lamp
UPC: 008322811618
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311332
Product Name 870C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details