Capital Lighting, Inc. A619X Lamps-Table Lamps 311318

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322709038 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322709038 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A619X Lamps-Table Lamps - 311318 - Capital Lighting, Inc.
Columbus, OH, USA
A619X Lamps-Table Lamps
311318
A619X Lamps-Table Lamps 311318
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pink Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322709038 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pink Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322709038
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311318
Product Name A619X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details