Capital Lighting, Inc. 9950 Lamps-Table Lamps 311311

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Buddha Bronze Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Buddha Bronze Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9950 Lamps-Table Lamps - 311311 - Capital Lighting, Inc.
Columbus, OH, USA
9950 Lamps-Table Lamps
311311
9950 Lamps-Table Lamps 311311
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Buddha Bronze Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Buddha Bronze
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311311
Product Name 9950 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details