Capital Lighting, Inc. A670 Lamps-Table Lamps 311304

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lily Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322039531 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lily Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322039531 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A670 Lamps-Table Lamps - 311304 - Capital Lighting, Inc.
Columbus, OH, USA
A670 Lamps-Table Lamps
311304
A670 Lamps-Table Lamps 311304
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lily Glazed Ceramic Weight: 12 Product Name: One Light Table Lamp UPC: 8322039531 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Lily Glazed Ceramic
Weight: 12
Product Name: One Light Table Lamp
UPC: 8322039531
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311304
Product Name A670 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details