Capital Lighting, Inc. 5155-CO-NG Exterior -Wall Mount 311298

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconce Glass: No Glass Top to outlet: 9.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconce Glass: No Glass Top to outlet: 9.63

Suppliers

Company
Product
Description
Supplier Links
5155-CO-NG Exterior -Wall Mount - 311298 - Capital Lighting, Inc.
Columbus, OH, USA
5155-CO-NG Exterior -Wall Mount
311298
5155-CO-NG Exterior -Wall Mount 311298
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconce Glass: No Glass Top to outlet: 9.63

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.75
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: No Glass
Top to outlet: 9.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311298
Product Name 5155-CO-NG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details