Capital Lighting, Inc. 5154-CO-RI Exterior -Post/Pier Head 311295

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.75 Bulb Finish: Copper Product Name: Post Category: Post Glass: Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.75 Bulb Finish: Copper Product Name: Post Category: Post Glass: Ribbed

Suppliers

Company
Product
Description
Supplier Links
5154-CO-RI Exterior -Post/Pier Head - 311295 - Capital Lighting, Inc.
Columbus, OH, USA
5154-CO-RI Exterior -Post/Pier Head
311295
5154-CO-RI Exterior -Post/Pier Head 311295
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.75 Bulb Finish: Copper Product Name: Post Category: Post Glass: Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 13.75
Bulb
Finish: Copper
Product Name: Post
Category: Post
Glass: Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311295
Product Name 5154-CO-RI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details