Capital Lighting, Inc. 5322-BN-MO Bathroom Fixtures-Two Lights 311273

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 5.5 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 5.5 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
5322-BN-MO Bathroom Fixtures-Two Lights - 311273 - Capital Lighting, Inc.
Columbus, OH, USA
5322-BN-MO Bathroom Fixtures-Two Lights
311273
5322-BN-MO Bathroom Fixtures-Two Lights 311273
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 5.5 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 5.5
Bulb
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311273
Product Name 5322-BN-MO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details