Capital Lighting, Inc. 5361F-BN-SO Semi-Flush Mts.-Bowl Style 311271

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount Category: Flush Mount Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount Category: Flush Mount Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5361F-BN-SO Semi-Flush Mts.-Bowl Style - 311271 - Capital Lighting, Inc.
Columbus, OH, USA
5361F-BN-SO Semi-Flush Mts.-Bowl Style
311271
5361F-BN-SO Semi-Flush Mts.-Bowl Style 311271
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Flush Mount Category: Flush Mount Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Flush Mount
Category: Flush Mount
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311271
Product Name 5361F-BN-SO Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details