Capital Lighting, Inc. 5361F-OB-ST Semi-Flush Mts.-Bowl Style 311270

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount Category: Flush Mount Glass: Stepped
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount Category: Flush Mount Glass: Stepped

Suppliers

Company
Product
Description
Supplier Links
5361F-OB-ST Semi-Flush Mts.-Bowl Style - 311270 - Capital Lighting, Inc.
Columbus, OH, USA
5361F-OB-ST Semi-Flush Mts.-Bowl Style
311270
5361F-OB-ST Semi-Flush Mts.-Bowl Style 311270
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount Category: Flush Mount Glass: Stepped

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Flush Mount
Category: Flush Mount
Glass: Stepped

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311270
Product Name 5361F-OB-ST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details