Capital Lighting, Inc. 8212-BN-WS Sconces-Other 311268

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.25 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.25 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
8212-BN-WS Sconces-Other - 311268 - Capital Lighting, Inc.
Columbus, OH, USA
8212-BN-WS Sconces-Other
311268
8212-BN-WS Sconces-Other 311268
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.25 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 7.25
Bulb
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311268
Product Name 8212-BN-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details