Capital Lighting, Inc. 8121F-CH-SQ Semi-Flush Mts.-Other 311263

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Glass: Square
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Glass: Square

Suppliers

Company
Product
Description
Supplier Links
8121F-CH-SQ Semi-Flush Mts.-Other - 311263 - Capital Lighting, Inc.
Columbus, OH, USA
8121F-CH-SQ Semi-Flush Mts.-Other
311263
8121F-CH-SQ Semi-Flush Mts.-Other 311263
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Glass: Square

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Flush Mount
Category: Flush Mount
Glass: Square

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311263
Product Name 8121F-CH-SQ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details