Capital Lighting, Inc. 8124-CH-SO Sconces-Single Glass 311261

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8124-CH-SO Sconces-Single Glass - 311261 - Capital Lighting, Inc.
Columbus, OH, USA
8124-CH-SO Sconces-Single Glass
311261
8124-CH-SO Sconces-Single Glass 311261
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311261
Product Name 8124-CH-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details