Capital Lighting, Inc. 8141-AG-WS Sconces-Other 311260

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Extension: 4.75 Bulb Qty: 1 Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Extension: 4.75 Bulb Qty: 1 Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
8141-AG-WS Sconces-Other - 311260 - Capital Lighting, Inc.
Columbus, OH, USA
8141-AG-WS Sconces-Other
311260
8141-AG-WS Sconces-Other 311260
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Extension: 4.75 Bulb Qty: 1 Finish: Aged Brass Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Extension: 4.75
Bulb
Qty: 1
Finish: Aged Brass
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311260
Product Name 8141-AG-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details