Capital Lighting, Inc. 8230-CH-SO Sconces-Single Glass 311236

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Type: GU24 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Splashed Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Type: GU24 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Splashed Opal

Suppliers

Company
Product
Description
Supplier Links
8230-CH-SO Sconces-Single Glass - 311236 - Capital Lighting, Inc.
Columbus, OH, USA
8230-CH-SO Sconces-Single Glass
311236
8230-CH-SO Sconces-Single Glass 311236
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Type: GU24 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Splashed Opal

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 11.00
Extension: 3.13
Bulb
Type: GU24
Qty: 2
Wattage: 75
Finish: Chrome
Product Name: Two Light Sconce
Category: Sconce
Glass: Splashed Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311236
Product Name 8230-CH-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details