Capital Lighting, Inc. 8230-PN-SH Sconces-Single Glass 311233

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8230-PN-SH Sconces-Single Glass - 311233 - Capital Lighting, Inc.
Columbus, OH, USA
8230-PN-SH Sconces-Single Glass
311233
8230-PN-SH Sconces-Single Glass 311233
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 11.00
Extension: 3.13
Bulb
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311233
Product Name 8230-PN-SH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details