Capital Lighting, Inc. 8475-AG-MS Lamps-Swing Arm-Wall 311232

Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Swing Arm Category: Swing Arm Glass: Metal Shade
Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Swing Arm Category: Swing Arm Glass: Metal Shade

Suppliers

Company
Product
Description
Supplier Links
8475-AG-MS Lamps-Swing Arm-Wall - 311232 - Capital Lighting, Inc.
Columbus, OH, USA
8475-AG-MS Lamps-Swing Arm-Wall
311232
8475-AG-MS Lamps-Swing Arm-Wall 311232
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Swing Arm Category: Swing Arm Glass: Metal Shade

PRODUCT DETAILS / SPECS
Bulb
Type: GU24
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Swing Arm
Category: Swing Arm
Glass: Metal Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311232
Product Name 8475-AG-MS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details