Capital Lighting, Inc. 8318-BN-HXO Sconces-Single Glass 311231

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.25 Extension: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.25 Extension: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
8318-BN-HXO Sconces-Single Glass - 311231 - Capital Lighting, Inc.
Columbus, OH, USA
8318-BN-HXO Sconces-Single Glass
311231
8318-BN-HXO Sconces-Single Glass 311231
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.25 Extension: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.25
Extension: 9.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311231
Product Name 8318-BN-HXO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details