Capital Lighting, Inc. 8334-BN-OP Sconces-Single Glass 311230

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.75 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.75 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
8334-BN-OP Sconces-Single Glass - 311230 - Capital Lighting, Inc.
Columbus, OH, USA
8334-BN-OP Sconces-Single Glass
311230
8334-BN-OP Sconces-Single Glass 311230
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.75 Bulb Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 6.75
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311230
Product Name 8334-BN-OP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details