Capital Lighting, Inc. 9722-CH-FR Bathroom Fixtures-Two Lights 311228

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Wattage: 75 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Wattage: 75 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
9722-CH-FR Bathroom Fixtures-Two Lights - 311228 - Capital Lighting, Inc.
Columbus, OH, USA
9722-CH-FR Bathroom Fixtures-Two Lights
311228
9722-CH-FR Bathroom Fixtures-Two Lights 311228
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Wattage: 75 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Wattage: 75
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311228
Product Name 9722-CH-FR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details