Capital Lighting, Inc. 9635-CH-SQ Sconces-Single Glass 311227

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Square
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Square

Suppliers

Company
Product
Description
Supplier Links
9635-CH-SQ Sconces-Single Glass - 311227 - Capital Lighting, Inc.
Columbus, OH, USA
9635-CH-SQ Sconces-Single Glass
311227
9635-CH-SQ Sconces-Single Glass 311227
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Square

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Square

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311227
Product Name 9635-CH-SQ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details