PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Chrome
Product Name: Three Light Sconce
Category: Sconce
Glass: Square
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311226 |
| Product Name | 9637-CH-SQ Bathroom Fixtures-Three Lights |
| Application | Residential |