Capital Lighting, Inc. 9636-BN-SQ Bathroom Fixtures-Two Lights 311224

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Glass: Square
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Glass: Square

Suppliers

Company
Product
Description
Supplier Links
9636-BN-SQ Bathroom Fixtures-Two Lights - 311224 - Capital Lighting, Inc.
Columbus, OH, USA
9636-BN-SQ Bathroom Fixtures-Two Lights
311224
9636-BN-SQ Bathroom Fixtures-Two Lights 311224
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Sconce Category: Sconce Glass: Square

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.25
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Sconce
Category: Sconce
Glass: Square

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311224
Product Name 9636-BN-SQ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details