Capital Lighting, Inc. 9670-BR-MO Sconces-Single Glass 311221

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
9670-BR-MO Sconces-Single Glass - 311221 - Capital Lighting, Inc.
Columbus, OH, USA
9670-BR-MO Sconces-Single Glass
311221
9670-BR-MO Sconces-Single Glass 311221
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 13.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311221
Product Name 9670-BR-MO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details