Capital Lighting, Inc. 9685-BN-WS Sconces-Other 311220

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
9685-BN-WS Sconces-Other - 311220 - Capital Lighting, Inc.
Columbus, OH, USA
9685-BN-WS Sconces-Other
311220
9685-BN-WS Sconces-Other 311220
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 18.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311220
Product Name 9685-BN-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details