Capital Lighting, Inc. 8582-BN-BSO Bathroom Fixtures-Two Lights 311216

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8582-BN-BSO Bathroom Fixtures-Two Lights - 311216 - Capital Lighting, Inc.
Columbus, OH, USA
8582-BN-BSO Bathroom Fixtures-Two Lights
311216
8582-BN-BSO Bathroom Fixtures-Two Lights 311216
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311216
Product Name 8582-BN-BSO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details