Capital Lighting, Inc. 8781-CH-SO Sconces-Single Glass 311212

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 7.25 Bulb Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 7.25 Bulb Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8781-CH-SO Sconces-Single Glass - 311212 - Capital Lighting, Inc.
Columbus, OH, USA
8781-CH-SO Sconces-Single Glass
311212
8781-CH-SO Sconces-Single Glass 311212
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 7.25 Bulb Finish: Chrome Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 7.25
Bulb
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311212
Product Name 8781-CH-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details