Capital Lighting, Inc. 8765-PN-BSO Sconces-Single Glass 311211

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8765-PN-BSO Sconces-Single Glass - 311211 - Capital Lighting, Inc.
Columbus, OH, USA
8765-PN-BSO Sconces-Single Glass
311211
8765-PN-BSO Sconces-Single Glass 311211
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Product Name: Three Light Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311211
Product Name 8765-PN-BSO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details