Capital Lighting, Inc. 8785-PN-SO Sconces-Single Glass 311209

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Extension: 11 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Extension: 11 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8785-PN-SO Sconces-Single Glass - 311209 - Capital Lighting, Inc.
Columbus, OH, USA
8785-PN-SO Sconces-Single Glass
311209
8785-PN-SO Sconces-Single Glass 311209
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.50 Extension: 11 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.50
Extension: 11
Bulb
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311209
Product Name 8785-PN-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details