PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311206 |
| Product Name | 8793-CH-OP Bathroom Fixtures-Three Lights |
| Application | Residential |