Capital Lighting, Inc. 8951-BN-FL Sconces-Single Glass 311202

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8951-BN-FL Sconces-Single Glass - 311202 - Capital Lighting, Inc.
Columbus, OH, USA
8951-BN-FL Sconces-Single Glass
311202
8951-BN-FL Sconces-Single Glass 311202
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311202
Product Name 8951-BN-FL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details