Capital Lighting, Inc. 8941-CH-FR Sconces-Single Glass 311200

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8941-CH-FR Sconces-Single Glass - 311200 - Capital Lighting, Inc.
Columbus, OH, USA
8941-CH-FR Sconces-Single Glass
311200
8941-CH-FR Sconces-Single Glass 311200
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 8.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311200
Product Name 8941-CH-FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details