Capital Lighting, Inc. A773 Lamps-Table Lamps 311194

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322819416 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322819416 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A773 Lamps-Table Lamps - 311194 - Capital Lighting, Inc.
Columbus, OH, USA
A773 Lamps-Table Lamps
311194
A773 Lamps-Table Lamps 311194
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Peacock Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322819416 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Peacock Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322819416
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311194
Product Name A773 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details