Capital Lighting, Inc. C1333 Sconces-Single Glass 311178

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Chrome-Clear Product Name: Two Light Wall Lamp UPC: 8322344543 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Chrome-Clear Product Name: Two Light Wall Lamp UPC: 8322344543 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
C1333 Sconces-Single Glass - 311178 - Capital Lighting, Inc.
Columbus, OH, USA
C1333 Sconces-Single Glass
311178
C1333 Sconces-Single Glass 311178
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Chrome-Clear Product Name: Two Light Wall Lamp UPC: 8322344543 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.25
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Chrome-Clear
Product Name: Two Light Wall Lamp
UPC: 8322344543
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311178
Product Name C1333 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details