Capital Lighting, Inc. B697 Sconces-Metal 311175

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Jonathan Adler Havana Wall Sconce UPC: 8322274819 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Jonathan Adler Havana Wall Sconce UPC: 8322274819 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
B697 Sconces-Metal - 311175 - Capital Lighting, Inc.
Columbus, OH, USA
B697 Sconces-Metal
311175
B697 Sconces-Metal 311175
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Jonathan Adler Havana Wall Sconce UPC: 8322274819 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: Jonathan Adler Havana Wall Sconce
UPC: 8322274819
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311175
Product Name B697 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details