Capital Lighting, Inc. 5121-BN-WS Sconces-Other 311085

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
5121-BN-WS Sconces-Other - 311085 - Capital Lighting, Inc.
Columbus, OH, USA
5121-BN-WS Sconces-Other
311085
5121-BN-WS Sconces-Other 311085
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8.75 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Extension: 8.75
Bulb
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311085
Product Name 5121-BN-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details